Win Source Part Number: 1365644-1-171706-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPIP
Package: Bulk
Product Status: Active
Base Product Number: 171706
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
CONN MALE TAB HSG 0.25 1POS NAT Product overview: 1-171706-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-1-171706-1 can be used for catalog matching and distributor lookup.
"250" AMPIP POD (66NYLON UL94V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365644-1-171706-1 | 1-171706-1-ND | 325-1-171706-1 | 16R9430 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Electronic Connector | 250 Ampip Pod (66Nylon Ul94V Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |