Conn Housing RCP 6 POS Crimp ST Cable Mount Red Bag Product overview: 1-171432-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-171432-2 can be used for catalog matching and distributor lookup.
"6 Position Housing Connector Female, Receptacle Red 0.250"" (6.35mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 853759-1-171432-2
Series: Fastin-Faston
Features: 6 Position Connector
Package: Bulk
Family Name: 171432
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
FF 312 REC HSG 6P NYLON RED
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-171432-2 | 1-171432-2-ND | 853759-1-171432-2 | 40AJ9582 |
| Product Name | Electronic Connector | Housings, Boots | Terminals - 1-171432-2 | Ff 312 Rec Hsg 6P Nylon Red Amp - Te Connectivity |
| Termination | Quick Connect |