TE Connectivity Housings, Boots 1-170823-9

Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A122285-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A122285-ND
Housings, Boots A122285-ND
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1333526-1-170823-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1333526-1-170823-9
Connectors, Interconnects - Terminals - Housings, Boots 1333526-1-170823-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333526-1-170823-9 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Bag Number of Positions: 1 Color: Clear Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 1,000 Mounting: Free Hanging (In-Line) Style: Sleeve Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Vinyl Chloride ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: 2266-1-170823-9,A122 285,1-170823-9-ND Base Product Number: 170823 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333526-1-170823-9
Category: Connectors, Interconnects>Terminals>Housings, Boots
Packaging: Bag
Number of Positions: 1
Color: Clear
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Style: Sleeve
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Vinyl Chloride
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: 2266-1-170823-9,A122285,1-170823-9-ND
Base Product Number: 170823
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
250 Faston Sleeve,rec.,transparent,nat Amp - Te Connectivity - 40AJ9579 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Sleeve,rec.,transparent,nat Amp - Te Connectivity
40AJ9579
250 Faston Sleeve,rec.,transparent,nat Amp - Te Connectivity 40AJ9579
250 FASTON SLEEVE,REC.,TRANSPAR ENT,NAT

250 FASTON SLEEVE,REC.,TRANSPARENT,NAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122285-ND 1333526-1-170823-9 40AJ9579
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots 250 Faston Sleeve,rec.,transparent,nat Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details