TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 1-170823-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333507-1-170823-5 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Box Number of Positions: 1 Color: Clear Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 1,000 Mounting: Free Hanging (In-Line) Style: Sleeve Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Vinyl Chloride ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Other Part Number: 11708235,1-170823-5- ND,A106549,2266-1-17 0823-5 Base Product Number: 170823 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333507-1-170823-5 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Box Number of Positions: 1 Color: Clear Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 1,000 Mounting: Free Hanging (In-Line) Style: Sleeve Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Vinyl Chloride ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Other Part Number: 11708235,1-170823-5- ND,A106549,2266-1-17 0823-5 Base Product Number: 170823 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1333507-1-170823-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1333507-1-170823-5
Connectors, Interconnects - Terminals - Housings, Boots 1333507-1-170823-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333507-1-170823-5 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Box Number of Positions: 1 Color: Clear Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 1,000 Mounting: Free Hanging (In-Line) Style: Sleeve Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Vinyl Chloride ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Other Part Number: 11708235,1-170823-5- ND,A106549,2266-1-17 0823-5 Base Product Number: 170823 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333507-1-170823-5
Category: Connectors, Interconnects>Terminals>Housings, Boots
Packaging: Box
Number of Positions: 1
Color: Clear
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Style: Sleeve
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Vinyl Chloride
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Other Part Number: 11708235,1-170823-5-ND,A106549,2266-1-170823-5
Base Product Number: 170823
RoHS Status: RoHS Compliant

Buy Now Datasheet
Housings, Boots - 17-1-170823-5-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
17-1-170823-5-ND
Housings, Boots 17-1-170823-5-ND
CONN RCPT SLEEVE 0.25 1POS CLEAR

CONN RCPT SLEEVE 0.25 1POS CLEAR

Buy Now Datasheet
250 Faston Sleeve,rec.,transparent Amp - Te Connectivity - 40AJ9577 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Sleeve,rec.,transparent Amp - Te Connectivity
40AJ9577
250 Faston Sleeve,rec.,transparent Amp - Te Connectivity 40AJ9577
250 FASTON SLEEVE,REC.,TRANSPAR ENT

250 FASTON SLEEVE,REC.,TRANSPARENT

Supplier's Site
Housings, Boots - 1-170823-5 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
1-170823-5
Housings, Boots 1-170823-5
CONN RCPT SLEEVE 0.25 1POS CLEAR

CONN RCPT SLEEVE 0.25 1POS CLEAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333507-1-170823-5 17-1-170823-5-ND 40AJ9577 1-170823-5
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots 250 Faston Sleeve,rec.,transparent Amp - Te Connectivity Housings, Boots
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details