"1 Position Sleeve Connector Female, Receptacle Clear 0.187"" (4.75mm)"
Win Source Part Number: 1363563-1-170823-3
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Box
Product Status: Active
Base Product Number: 170823
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Material: Vinyl Chloride
CONN RCPT SLEEVE 0.187 1POS CLR
CONN RCPT SLEEVE 0.187 1POS CLR
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106547-ND | 1363563-1-170823-3 | 792-1-170823-3 | 1-170823-3 |
| Product Name | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | CONN RCPT SLEEVE 0.187 1POS CLR | Housings, Boots |
| Gender | Female / Jack |