Insulation sleeve for FASTON receptacles, made of soft vinyl chloride, in a translucent cloudy color, designed for the .250 series. Dimensions are 0.079 inches in diameter, 0.748 inches in length, 0.945 inches in width, 0.315 inches in height, and 0.138 inches in wall thickness. The sleeve is a loose piece and complies with RoHS requirements.
Conn Accessories, Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece Product overview: 1-170823-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-1-170823-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-1-170823-3 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Vinyl |