TE Connectivity Connector, Housing, 12 Position, Mcp Socket Contact; Product Range Te Connectivity 1-1703639-1

Description
CONNECTOR, HOUSING, 12 POSITION, MCP SOCKET CONTACT; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4mm; For Use With:MCP Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 12 POSITION, MCP SOCKET CONTACT; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4mm; For Use With:MCP Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 12 Position, Mcp Socket Contact; Product Range Te Connectivity - 86W0829 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 12 Position, Mcp Socket Contact; Product Range Te Connectivity
86W0829
Connector, Housing, 12 Position, Mcp Socket Contact; Product Range Te Connectivity 86W0829
CONNECTOR, HOUSING, 12 POSITION, MCP SOCKET CONTACT; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4mm; For Use With:MCP Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 12 POSITION, MCP SOCKET CONTACT; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:4mm; For Use With:MCP Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86W0829
Product Name Connector, Housing, 12 Position, Mcp Socket Contact; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details