TE Connectivity Automotive Housing, Plug, 8Pos; Product Range Te Connectivity 1-1703506-1

Description
AUTOMOTIVE HOUSING, PLUG, 8POS; Product Range:MCON Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP MCON 1.2mm 2141868, 1718758, 1718760 & 1718762 Pin Contacts; IP Rating:-; Voltage Rating:14VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 8POS; Product Range:MCON Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP MCON 1.2mm 2141868, 1718758, 1718760 & 1718762 Pin Contacts; IP Rating:-; Voltage Rating:14VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 8Pos; Product Range Te Connectivity - 69AH9617 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 8Pos; Product Range Te Connectivity
69AH9617
Automotive Housing, Plug, 8Pos; Product Range Te Connectivity 69AH9617
AUTOMOTIVE HOUSING, PLUG, 8POS; Product Range:MCON Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP MCON 1.2mm 2141868, 1718758, 1718760 & 1718762 Pin Contacts; IP Rating:-; Voltage Rating:14VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 8POS; Product Range:MCON Series; Gender:Plug; No. of Positions:8Positions; For Use With:AMP MCON 1.2mm 2141868, 1718758, 1718760 & 1718762 Pin Contacts; IP Rating:-; Voltage Rating:14VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9617
Product Name Automotive Housing, Plug, 8Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details