TE Connectivity Automotive Housing, Plug, 3Pos; Product Range Te Connectivity 1-1703494-1

Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:MCON 1.2 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP MCON 1.2 Series 1718756, 1718758, 1718760, 1718762 Automotive Pin Contacts; IP Rating:-; Voltage Rating:14VDC RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:MCON 1.2 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP MCON 1.2 Series 1718756, 1718758, 1718760, 1718762 Automotive Pin Contacts; IP Rating:-; Voltage Rating:14VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity - 16AC2685 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity
16AC2685
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity 16AC2685
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:MCON 1.2 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP MCON 1.2 Series 1718756, 1718758, 1718760, 1718762 Automotive Pin Contacts; IP Rating:-; Voltage Rating:14VDC RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:MCON 1.2 Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP MCON 1.2 Series 1718756, 1718758, 1718760, 1718762 Automotive Pin Contacts; IP Rating:-; Voltage Rating:14VDC RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Plug, 3Pos; Product Range Te Connectivity - 17AH9630 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 3Pos; Product Range Te Connectivity
17AH9630
Automotive Conn Housing, Plug, 3Pos; Product Range Te Connectivity 17AH9630
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MCON Series; Gender:Plug; No. of Positions:3Ways; For Use With:AMP MCON Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-;RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MCON Series; Gender:Plug; No. of Positions:3Ways; For Use With:AMP MCON Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16AC2685
Product Name Automotive Housing, Plug, 3Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details