TE Connectivity Connector Housing, Rcpt, 2Pos, 6.35Mm; Product Range Amp Te Connectivity 1-1703062-2

Description
CONNECTOR HOUSING, RCPT, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 6.35Mm; Product Range Amp Te Connectivity - 96X7064 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 6.35Mm; Product Range Amp Te Connectivity
96X7064
Connector Housing, Rcpt, 2Pos, 6.35Mm; Product Range Amp Te Connectivity 96X7064
CONNECTOR HOUSING, RCPT, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96X7064
Product Name Connector Housing, Rcpt, 2Pos, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details