PLUG HOUSING, 2POS, NYLON 6/6, NATURAL; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions
PLUG HOUSING, 2POS, NYLON 6/6, NATURAL; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 28X4873 |
| Product Name | Plug Housing, 2Pos, Nylon 6/6, Natural; Product Range Amp Te Connectivity |