Dimensions Passive Component Dimensions (MM) : 12.5 x 12.5
Electrical Characteristics Current Rating (Max) (MAMP) : 18000 DC Resistance (OHM) : .0025 Inductance (MICHEN) : 2.5 Passive Component Tolerance (PCT) : 25
Operation/Applicatio
n Shielded : Yes
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound
Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Dimensions
- Passive Component Dimensions (MM) : 12.5 x 12.5
Electrical Characteristics
- Current Rating (Max) (MAMP) : 18000
- DC Resistance (OHM) : .0025
- Inductance (MICHEN) : 2.5
- Passive Component Tolerance (PCT) : 25
Operation/Application
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 105