TE Connectivity Power Inductors 1-1676949-0

Description
Dimensions Passive Component Dimensions (MM) : 12.5 x 12.5 Electrical Characteristics Current Rating (Max) (MAMP) : 20000 DC Resistance (OHM) : .0025 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 25 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 12.5 x 12.5 Electrical Characteristics Current Rating (Max) (MAMP) : 20000 DC Resistance (OHM) : .0025 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 25 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-1676949-0 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-1676949-0
Power Inductors 1-1676949-0
Dimensions Passive Component Dimensions (MM) : 12.5 x 12.5 Electrical Characteristics Current Rating (Max) (MAMP) : 20000 DC Resistance (OHM) : .0025 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 25 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Dimensions


  • Passive Component Dimensions (MM) : 12.5 x 12.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 20000
  • DC Resistance (OHM) : .0025
  • Inductance (MICHEN) : 1.8
  • Passive Component Tolerance (PCT) : 25

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1676949-0
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.8 microH
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers