TE Connectivity Power Inductors 1-1676946-8

Description
Dimensions Passive Component Dimensions (MM) : 3.8 x 3.8 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .135 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 120 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 7 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 3.8 x 3.8 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .135 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 120 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 7 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-1676946-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-1676946-8
Power Inductors 1-1676946-8
Dimensions Passive Component Dimensions (MM) : 3.8 x 3.8 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .135 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 120 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 7 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Dimensions


  • Passive Component Dimensions (MM) : 3.8 x 3.8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1600
  • DC Resistance (OHM) : .135
  • Inductance (MICHEN) : 2.2
  • Passive Component Tolerance (PCT) : 30
  • Self Resonant Frequency (MHZ) : 120

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 7

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1676946-8
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
Inductance Tolerance 30 (+/- %)
DCR 0.1350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details