Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin
Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Palladium Nickel
Dimensions PCB Thickness (Recommended) : 1 MM [.039 INCH ]
Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No
Packaging Features Packaging Method : Box & Tray, Tape Packaging Quantity : 55
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM [.073 INCH ]
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin
Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Palladium Nickel
Dimensions PCB Thickness (Recommended) : 1 MM [.039 INCH ]
Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No
Packaging Features Packaging Method : Box & Tray, Tape Packaging Quantity : 55
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM [.073 INCH ]
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin
Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Palladium Nickel
Dimensions PCB Thickness (Recommended) : 1 MM [.039 INCH ]
Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No
Packaging Features Packaging Method : Box & Tray, Tape Packaging Quantity : 55
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM [.073 INCH ]
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features
Connector Profile : Standard
Offset (MM) : 4
Shell Plating Finish : Bright
Shell Plating Material : Tin
Configuration Features
Number of Mounting Legs : 2
Number of Ports : 1
Number of Positions : 4
Panel Ground Location : Right/Left
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold or Gold Flash
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Underplating Material : Palladium Nickel
Dimensions
PCB Thickness (Recommended) : 1 MM [.039 INCH ]
Housing Features
Body Orientation : Right Angle
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Housing Color : Black
Housing Material : Thermoplastic
Industry Standards
Moisture Sensitivity Level : 1
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Panel Mount, Board Mount
Locking Feature : Without
PCB Connector Seating : Offset
PCB Mount Alignment Type : Locating Posts
PCB Mount Location : Top Mount
Panel Mount Feature Type : Flange
Operation/Application
Assembly Process Feature : Pick and Place Cover
Circuit Application : Power & Signal
Halogen Free : No
Packaging Features
Packaging Method : Box & Tray, Tape
Packaging Quantity : 55
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Cable-to-Panel, Cable-to-Board
Ground Feature Type : M2 Threaded Hole
Grounding Options : Panel Ground
USB Type : A
USB Version : 2.0
Termination Features
Termination Method to PCB : Surface Mount
Termination Post & Tail Length : 1.85 MM [.073 INCH ]
Usage Conditions
Mating Cycles (Max) : 1500
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Soldering Temperature (Max) : 260 DEGC [500 DEGF ]