TE Connectivity DC Jack Connectors 1-1674231-1

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1-1674231-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1-1674231-1
DC Jack Connectors 1-1674231-1
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Singapore, Singapore
6A 30V Electronic Connector
436-1-1674231-1
6A 30V Electronic Connector 436-1-1674231-1
2.5mm Pitch 10 Pos RA Header, Gold Plated, 6A, 30V Product overview: 1-1674231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 30V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1674231-1 can be used for catalog matching and distributor lookup.

2.5mm Pitch 10 Pos RA Header, Gold Plated, 6A, 30V Product overview: 1-1674231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 30V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1674231-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 1-1674231-1 - 847918-1-1674231-1 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 1-1674231-1
847918-1-1674231-1
Blade Type Power Connectors - 1-1674231-1 847918-1-1674231-1
Manufacturer: TE Connectivity Win Source Part Number: 847918-1-1674231-1 Features: 10 Position Connector Package: Tray Family Name: 1674231 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A119250, -1-1674231-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 847918-1-1674231-1
Features: 10 Position Connector
Package: Tray
Family Name: 1674231
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A119250, -1-1674231-1-SI

Buy Now Datasheet
Blade Type Power Connector Assemblies - A119250-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A119250-ND
Blade Type Power Connector Assemblies A119250-ND
"10 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole"

"10 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole"

Buy Now Datasheet
CONN RCPT 10POS 2.5MM SOLDER - 792-1-1674231-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 10POS 2.5MM SOLDER
792-1-1674231-1
CONN RCPT 10POS 2.5MM SOLDER 792-1-1674231-1
CONN RCPT 10POS 2.5MM SOLDER

CONN RCPT 10POS 2.5MM SOLDER

Supplier's Site
Btb Connector, Rcpt, 10Pos, 1Row; Connector Systems Amp - Te Connectivity - 08AH2099 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 10Pos, 1Row; Connector Systems Amp - Te Connectivity
08AH2099
Btb Connector, Rcpt, 10Pos, 1Row; Connector Systems Amp - Te Connectivity 08AH2099
BTB CONNECTOR, RCPT, 10POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 10POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Blade Type Power Connectors - 1-1674231-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1-1674231-1
Blade Type Power Connectors 1-1674231-1
CONN RCPT 10POS 2.5MM SOLDER

CONN RCPT 10POS 2.5MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1674231-1 436-1-1674231-1 847918-1-1674231-1 A119250-ND 792-1-1674231-1 08AH2099 1-1674231-1
Product Name DC Jack Connectors 6A 30V Electronic Connector Blade Type Power Connectors - 1-1674231-1 Blade Type Power Connector Assemblies CONN RCPT 10POS 2.5MM SOLDER Btb Connector, Rcpt, 10Pos, 1Row; Connector Systems Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets Board to Board Connector
Mounting Board Mount Through Hole Through Hole Mount Through Hole
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data