Conn Housing RCP 5 POS 4mm Crimp ST Cable Mount Black Box Automotive Product overview: 1-1670921-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1670921-1 can be used for catalog matching and distributor lookup.
5POS, MCON 1.2 - LL CONNECTOR, S
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 76
Pitch: 0.200" (5.08mm)
Fastening Type: Lever Lock
SEALED CONNECTOR
Connectors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-1670921-1 | 17-1-1670921-1-ND | 1-1670921-1 | |
| Product Name | Automotive Electronic Connector | Rectangular Connector Housings | Connectors,Interconnects | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |