TE Connectivity Automotive Housing, Receptacle, 5Pos; Product Range Te Connectivity 1-1670921-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 5POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:5Positions ; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 5POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:5Positions ; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 5Pos; Product Range Te Connectivity - 69AH9615 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 5Pos; Product Range Te Connectivity
69AH9615
Automotive Housing, Receptacle, 5Pos; Product Range Te Connectivity 69AH9615
AUTOMOTIVE HOUSING, RECEPTACLE, 5POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:5Positions ; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 5POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:5Positions; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9615
Product Name Automotive Housing, Receptacle, 5Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details