TE Connectivity Housing, Rcpt, Mcon 1.2 Contact; Product Range Te Connectivity 1-1670917-1

Description
HOUSING, RCPT, MCON 1.2 CONTACT; PRODUCT RANGE:MCON 1.2 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCON 1.2 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6)ROHS COMPLIANT: YES
Description
HOUSING, RCPT, MCON 1.2 CONTACT; PRODUCT RANGE:MCON 1.2 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCON 1.2 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6)ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Mcon 1.2 Contact; Product Range Te Connectivity - 75Y3988 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcon 1.2 Contact; Product Range Te Connectivity
75Y3988
Housing, Rcpt, Mcon 1.2 Contact; Product Range Te Connectivity 75Y3988
HOUSING, RCPT, MCON 1.2 CONTACT; PRODUCT RANGE:MCON 1.2 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCON 1.2 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6)ROHS COMPLIANT: YES

HOUSING, RCPT, MCON 1.2 CONTACT; PRODUCT RANGE:MCON 1.2 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCON 1.2 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6)ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y3988
Product Name Housing, Rcpt, Mcon 1.2 Contact; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details