TE Connectivity Product Range Te Connectivity 1-1670730-1.

Description
Product Range:MCP Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes
Description
Product Range:MCP Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 28AC6399 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
28AC6399
Product Range Te Connectivity 28AC6399
Product Range:MCP Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Product Range:MCP Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6399
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details