TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 1-1670559-1

Description
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Interface Plating : Silver (Ag) Pin Diameter : 8 MM  [.314 INCH ] Dimensions Length : 57 MM  [2.24 INCH ] Width : 49 MM  [1.92 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Voltage Rating (Max) (VDC) : 60 Housing Features Centerline (Pitch) : 20 MM  [.787 INCH ] Industry Standards Degree of Protection : IP6K9K, IP6K7 Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 70 Packaging Type : Box Product Type Features Connector System : Wire-to-Wire Hybrid Header : No Sealable : Yes Shielded : No Usage Conditions Operating Temperature (Max) : 170 DEGC  [338 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Interface Plating : Silver (Ag) Pin Diameter : 8 MM  [.314 INCH ] Dimensions Length : 57 MM  [2.24 INCH ] Width : 49 MM  [1.92 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Voltage Rating (Max) (VDC) : 60 Housing Features Centerline (Pitch) : 20 MM  [.787 INCH ] Industry Standards Degree of Protection : IP6K9K, IP6K7 Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 70 Packaging Type : Box Product Type Features Connector System : Wire-to-Wire Hybrid Header : No Sealable : Yes Shielded : No Usage Conditions Operating Temperature (Max) : 170 DEGC  [338 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 1-1670559-1 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
1-1670559-1
Automotive, Truck, Bus, & Off-Road Headers 1-1670559-1
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Interface Plating : Silver (Ag) Pin Diameter : 8 MM  [.314 INCH ] Dimensions Length : 57 MM  [2.24 INCH ] Width : 49 MM  [1.92 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Voltage Rating (Max) (VDC) : 60 Housing Features Centerline (Pitch) : 20 MM  [.787 INCH ] Industry Standards Degree of Protection : IP6K9K, IP6K7 Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 70 Packaging Type : Box Product Type Features Connector System : Wire-to-Wire Hybrid Header : No Sealable : Yes Shielded : No Usage Conditions Operating Temperature (Max) : 170 DEGC  [338 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 2

Contact Features


  • Interface Plating : Silver (Ag)
  • Pin Diameter : 8 MM  [.314 INCH ]

Dimensions


  • Length : 57 MM  [2.24 INCH ]
  • Width : 49 MM  [1.92 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60
  • Operating Voltage (VDC) : 60
  • Voltage Rating (Max) (VDC) : 60

Housing Features


  • Centerline (Pitch) : 20 MM  [.787 INCH ]

Industry Standards


  • Degree of Protection : IP6K9K, IP6K7

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 70
  • Packaging Type : Box

Product Type Features


  • Connector System : Wire-to-Wire
  • Hybrid Header : No
  • Sealable : Yes
  • Shielded : No

Usage Conditions


  • Operating Temperature (Max) : 170 DEGC  [338 DEGF ]
  • Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Buy Now
Combination Line Connector Amp - Te Connectivity - 35AC6683 - Newark, An Avnet Company
Chicago, IL, United States
Combination Line Connector Amp - Te Connectivity
35AC6683
Combination Line Connector Amp - Te Connectivity 35AC6683
Combination Line Connector

Combination Line Connector

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1670559-1 35AC6683
Product Name Automotive, Truck, Bus, & Off-Road Headers Combination Line Connector Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051861-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
RF Connectors - 1050651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers