7 Pos, Mixed Signal, Tab Housing, PBT, IP67, Black Product overview: 1-1670214-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1670214-1 can be used for catalog matching and distributor lookup.
7 Rectangular Connectors - Housings Plug Black
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 5
Row Spacing: 0.049" (1.25mm)
Mounting Type: Through Hole
Contact Termination: IDC
Electronic Component
7POS, MIXED,TAB HSG,ASSY,CODA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-1670214-1 | A126714-ND | 1-1670214-1 | 87AJ8921 | |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors,Interconnects | 7Pos, Mixed,tab Hsg,assy,coda Amp - Te Connectivity | |
| Termination | Crimp | IDC |