TE Connectivity Plug Housing, 7Pos, Gf Pbt, Black; Product Range Te Connectivity 1-1670214-1

Description
PLUG HOUSING, 7POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:-; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 7POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:-; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 7Pos, Gf Pbt, Black; Product Range Te Connectivity - 43AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 7Pos, Gf Pbt, Black; Product Range Te Connectivity
43AC9705
Plug Housing, 7Pos, Gf Pbt, Black; Product Range Te Connectivity 43AC9705
PLUG HOUSING, 7POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:-; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 7POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:7Positions; Pitch Spacing:-; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9705
Product Name Plug Housing, 7Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details