TE Connectivity Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 1-1658621-2.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 28AC6397 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
28AC6397
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 28AC6397
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6397
Product Name Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details