TE Connectivity Electromechanical Relays & Contactors 1-1649341-4

Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 50.29 MM  [1.98 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1.6 Coil Resistance (OHM) : 2800 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray/Box Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 50.29 MM  [1.98 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1.6 Coil Resistance (OHM) : 2800 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray/Box Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1649341-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1649341-4
Electromechanical Relays & Contactors 1-1649341-4
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 50.29 MM  [1.98 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1.6 Coil Resistance (OHM) : 2800 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray/Box Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ]
  • Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ]
  • Product Height : 27.94 MM  [1.1 INCH ]
  • Product Length : 50.29 MM  [1.98 INCH ]
  • Product Width : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 1.6
  • Coil Resistance (OHM) : 2800
  • Coil Voltage Rating (VAC) : 120
  • Contact Current Rating (AMP) : 20
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >1.1 - ≤1.8
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 1-1649341-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power PCB Relays 30A

Power PCB Relays 30A

Buy Now
General Purpose Relays - 1-1649341-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
1-1649341-4
General Purpose Relays 1-1649341-4
General Purpose Relays T9CP5A52-120

General Purpose Relays T9CP5A52-120

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1649341-4 1-1649341-4 1-1649341-4
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 277 volts
AC Power 1.6 VA
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-1 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Relays - 1-1393215-9 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393224-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers