37 Position D-Sub Receptacle, Female Sockets Connector
Connectors
CONN D-SUB RCPT 37POS VERT SLDR
37w D skt W B/L & 4-40 inserts 15u gold
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1634225-2-ND | 1-1634225-2 | 1-1634225-2 | 35AC6654 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | 37W D Skt W B/l & 4-40 Inserts 15U Gold Amp - Te Connectivity | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts |