TE Connectivity RF Connectors 1-1634004-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 188 A/U, Raychem 5026C1309, URM95, RG 174, Raychem 5026A1631, Raychem 5026A1318, Raychem EPD 26995Q, Raychem 5026D1424, Raychem CLFH-316, Raychem 5026D1028, Raychem 5026A1331, RG 316/U Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 188 A/U, Raychem 5026C1309, URM95, RG 174, Raychem 5026A1631, Raychem 5026A1318, Raychem EPD 26995Q, Raychem 5026D1424, Raychem CLFH-316, Raychem 5026D1028, Raychem 5026A1331, RG 316/U Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1634004-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1634004-0
RF Connectors 1-1634004-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 188 A/U, Raychem 5026C1309, URM95, RG 174, Raychem 5026A1631, Raychem 5026A1318, Raychem EPD 26995Q, Raychem 5026D1424, Raychem CLFH-316, Raychem 5026D1028, Raychem 5026A1331, RG 316/U Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 188 A/U, Raychem 5026C1309, URM95, RG 174, Raychem 5026A1631, Raychem 5026A1318, Raychem EPD 26995Q, Raychem 5026D1424, Raychem CLFH-316, Raychem 5026D1028, Raychem 5026A1331, RG 316/U
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Mmcx Str Jk Hex 50Ohm Gold Rg174A/u, 188 Greenpar - Te Connectivity - 83H2613 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Str Jk Hex 50Ohm Gold Rg174A/u, 188 Greenpar - Te Connectivity
83H2613
Mmcx Str Jk Hex 50Ohm Gold Rg174A/u, 188 Greenpar - Te Connectivity 83H2613
MMCX STR JK HEX 50OHM GOLD RG174A/U, 188

MMCX STR JK HEX 50OHM GOLD RG174A/U, 188

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1634004-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1634004-0
RF Connectors / Coaxial Connectors 1-1634004-0
RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm AU

RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm AU

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1634004-0 83H2613 1-1634004-0
Product Name RF Connectors Mmcx Str Jk Hex 50Ohm Gold Rg174A/u, 188 Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data