TE Connectivity Chassis Mount Resistors 1-1630024-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 163 MM  [6.417 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 27 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 163 MM  [6.417 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 27 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-1630024-7 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-1630024-7
Chassis Mount Resistors 1-1630024-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 163 MM  [6.417 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 27 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 42 MM  [1.654 INCH ]
  • Product Length : 163 MM  [6.417 INCH ]
  • Product Width : 73 MM  [2.874 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 2200
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 250
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 27

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : M6 Threaded Stud
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 1-1630024-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1630024-7
Resistors 1-1630024-7
HSC250 27R 5%

HSC250 27R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1630024-7 1-1630024-7
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 27 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers