TE Connectivity Hsa50 15R 5% Amp - Te Connectivity 1-1625984-1

Description
HSA50 15R 5%
Description
HSA50 15R 5%

Suppliers

Company
Product
Description
Supplier Links
Hsa50 15R 5% Amp - Te Connectivity - 35AC6625 - Newark, An Avnet Company
Chicago, IL, United States
Hsa50 15R 5% Amp - Te Connectivity
35AC6625
Hsa50 15R 5% Amp - Te Connectivity 35AC6625
HSA50 15R 5%

HSA50 15R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AC6625
Product Name Hsa50 15R 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details