TE Connectivity Through Hole Resistors 1-1625959-7

Description
250 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
250 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1-1625959-7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1-1625959-7-ND
Through Hole Resistors 1-1625959-7-ND
250 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

250 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1-1625959-7-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details