TE Connectivity Through-Hole Resistors 1-1625958-2

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 26.5 x 3 Electrical Characteristics Operating Voltage (V) : 7500 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : 1Gω & Up Resistance Value (OHM) : 1G Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 26.5 x 3 Electrical Characteristics Operating Voltage (V) : 7500 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : 1Gω & Up Resistance Value (OHM) : 1G Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1625958-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1625958-2
Through-Hole Resistors 1-1625958-2
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 26.5 x 3 Electrical Characteristics Operating Voltage (V) : 7500 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : 1Gω & Up Resistance Value (OHM) : 1G Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 26.5 x 3

Electrical Characteristics


  • Operating Voltage (V) : 7500
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2
  • Resistance Class : 1GΩ & Up
  • Resistance Value (OHM) : 1G

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : High Value/High Voltage Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 1-1625958-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1625958-2
Resistors 1-1625958-2
HB01RE 1G0 1% 100PPM

HB01RE 1G0 1% 100PPM

Buy Now
Swedesboro, NJ, United States
Resistors
1-1625958-2
Resistors 1-1625958-2
Resistors

Resistors

Buy Now
Res, 1G, 2W, Radial, Thick Film; Resistance Cgs Te Connectivity - 99AC9926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1G, 2W, Radial, Thick Film; Resistance Cgs Te Connectivity
99AC9926
Res, 1G, 2W, Radial, Thick Film; Resistance Cgs Te Connectivity 99AC9926
RES, 1G, 2W, RADIAL, THICK FILM; Resistance:1Gohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:7.5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 1G, 2W, RADIAL, THICK FILM; Resistance:1Gohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:7.5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1625958-2 1-1625958-2 99AC9926
Product Name Through-Hole Resistors Resistors Res, 1G, 2W, Radial, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole Radial Leads
Resistance Range 1.00E9 ohms 1.00E9 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details