TE Connectivity Through-Hole Resistors 1-1625893-3

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25 x 8 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 2 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25 x 8 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 2 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1625893-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1625893-3
Through-Hole Resistors 1-1625893-3
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25 x 8 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 2 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 25 x 8

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 2
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 22

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ]
  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1625893-3
Resistors 1-1625893-3
5W SM M/OX 2% 22R

5W SM M/OX 2% 22R

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1625893-3 1-1625893-3
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 2 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers