1-1625885-8 -- 1W SM M/OX 5% 12K AMP - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 12K Amp - Te Connectivity
1-1625885-8
Description
1W SM M/OX 5% 12K
Description
1W SM M/OX 5% 12K
Suppliers
1W Sm M/ox 5% 12K Amp - Te Connectivity
35AC6615
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC6615 |
|
Product Name
|
1W Sm M/ox 5% 12K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Termination
Turret
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers