1-1625885-3 -- 1W SM M/OX 5% 10K AMP - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 10K Amp - Te Connectivity
1-1625885-3
Description
1W SM M/OX 5% 10K
Description
1W SM M/OX 5% 10K
Suppliers
1W Sm M/ox 5% 10K Amp - Te Connectivity
35AC6614
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC6614 |
|
Product Name
|
1W Sm M/ox 5% 10K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details