TE Connectivity Cbt 1/2 5% 1K0 Amp - Te Connectivity 1-1625876-8

Description
CBT 1/2 5% 1K0
Description
CBT 1/2 5% 1K0

Suppliers

Company
Product
Description
Supplier Links
Cbt 1/2 5% 1K0 Amp - Te Connectivity - 75AC4291 - Newark, An Avnet Company
Chicago, IL, United States
Cbt 1/2 5% 1K0 Amp - Te Connectivity
75AC4291
Cbt 1/2 5% 1K0 Amp - Te Connectivity 75AC4291
CBT 1/2 5% 1K0

CBT 1/2 5% 1K0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AC4291
Product Name Cbt 1/2 5% 1K0 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers