Body Features Passive Component Lead Type : Axial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 9.5 x 3.6
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Voltage Rating (V) : 350
Packaging Features Packaging Method : Ammo Packed
Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : -600 - 200
Body Features
- Passive Component Lead Type : Axial-Leaded
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 9.5 x 3.6
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : .5
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 1K
- Voltage Rating (V) : 350
Packaging Features
- Packaging Method : Ammo Packed
Product Type Features
- Element Type : Carbon Composition
- Product Type : Fixed Resistor
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Passive Component Termination Material Type : Tinned Copper Leads
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125
- Temperature Coefficient (PPMC) : -600 - 200