1-1624322-0 -- UPW25 0.1% 5PPM 120R AMP - TE CONNECTIVITY
TE Connectivity
Upw25 0.1% 5Ppm 120R Amp - Te Connectivity
1-1624322-0
Description
UPW25 0.1% 5PPM 120R
Description
UPW25 0.1% 5PPM 120R
Suppliers
Upw25 0.1% 5Ppm 120R Amp - Te Connectivity
35AC6604
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC6604 |
|
Product Name
|
Upw25 0.1% 5Ppm 120R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details