1-1624245-7 -- RSS2 2K2 5% AMMO PK AMP - TE CONNECTIVITY
TE Connectivity
Rss2 2K2 5% Ammo Pk Amp - Te Connectivity
1-1624245-7
Description
RSS2 2K2 5% AMMO PK
Description
RSS2 2K2 5% AMMO PK
Suppliers
Rss2 2K2 5% Ammo Pk Amp - Te Connectivity
75AC4280
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC4280 |
|
Product Name
|
Rss2 2K2 5% Ammo Pk Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers