TE Connectivity Through-Hole Resistors 1-1624235-2

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Voltage Rating (V) : 500 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Voltage Rating (V) : 500 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1624235-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1624235-2
Through-Hole Resistors 1-1624235-2
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Voltage Rating (V) : 500 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Temperature Coefficient (PPMC) : ±300

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 13 x 5.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 47
  • Voltage Rating (V) : 500

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Product Type : Fixed Resistor
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Temperature Coefficient (PPMC) : ±300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1-1624235-2
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers