TE Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1-1624192-0

Description
Win Source Part Number: 1316232-1-1624192-0 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 51, Citec Termination Style: PC Pins, Board Locks Package: Bulk Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Size - Body: Rectangular - 0.622" x 0.533" Face (15.80mm x 13.55mm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1316232-1-1624192-0 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 51, Citec Termination Style: PC Pins, Board Locks Package: Bulk Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Size - Body: Rectangular - 0.622" x 0.533" Face (15.80mm x 13.55mm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1316232-1-1624192-0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1316232-1-1624192-0
Win Source Part Number: 1316232-1-1624192-0 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 51, Citec Termination Style: PC Pins, Board Locks Package: Bulk Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Size - Body: Rectangular - 0.622" x 0.533" Face (15.80mm x 13.55mm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Product Status: Obsolete

Win Source Part Number: 1316232-1-1624192-0
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 51, Citec
Termination Style: PC Pins, Board Locks
Package: Bulk
Tolerance: ±20%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 100k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Size - Body: Rectangular - 0.622" x 0.533" Face (15.80mm x 13.55mm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Product Status: Obsolete

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 1-1624192-0-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1-1624192-0-ND
Rotary Potentiometers, Rheostats 1-1624192-0-ND
100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins, Board Locks

100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins, Board Locks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1316232-1-1624192-0 1-1624192-0-ND
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Adjustable Resistors - 2274834 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 25 ohms
Standards and Certifications RoHS; No
View Details
Potentiometer - 8947 - Radwell International
Allen-Bradley / Rockwell Automation
View Details