Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : .6 Impedance (OHM) : 600 Passive Component Tolerance (PCT) : 25
Product Type Features Element Type : Ferrite Bead Package Size Code : 0603
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Dimensions
- Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics
- Current Rating (Max) (MAMP) : 100
- DC Resistance (OHM) : .6
- Impedance (OHM) : 600
- Passive Component Tolerance (PCT) : 25
Product Type Features
- Element Type : Ferrite Bead
- Package Size Code : 0603
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125