TE Connectivity ™ Connectors,Interconnects 1-1623932-6

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Product Type: Passive, Cold Plate Technology: Schottky
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Product Type: Passive, Cold Plate Technology: Schottky
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Product Type: Passive, Cold Plate Technology: Schottky

Manufacturer: AMIS
Category: Connectors,Interconnects
Mounting Style: Through Hole
Product Type: Passive, Cold Plate
Technology: Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details