TE Connectivity ™ SMD 20W Trimmer Potentiometer 1-1623920-3

Description
Res Cermet Trimmer 5K Ohm 25% 3/20W 1Turn (4.8 X 4 X 2.6mm) Foot Print SMD T/R Product overview: 1-1623920-3 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-1-1623920-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 5K Ohm 25% 3/20W 1Turn (4.8 X 4 X 2.6mm) Foot Print SMD T/R Product overview: 1-1623920-3 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-1-1623920-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Trimmer Potentiometer - 80-1-1623920-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Trimmer Potentiometer
80-1-1623920-3
SMD 20W Trimmer Potentiometer 80-1-1623920-3
Res Cermet Trimmer 5K Ohm 25% 3/20W 1Turn (4.8 X 4 X 2.6mm) Foot Print SMD T/R Product overview: 1-1623920-3 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-1-1623920-3 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 5K Ohm 25% 3/20W 1Turn (4.8 X 4 X 2.6mm) Foot Print SMD T/R Product overview: 1-1623920-3 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-1-1623920-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 1-1623920-3
814788-1-1623920-3
Trimmer Potentiometers - 1-1623920-3 814788-1-1623920-3
Manufacturer: Tyco Electronics Win Source Part Number: 814788-1-1623920-3 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 814788-1-1623920-3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-1-1623920-3 814788-1-1623920-3
Product Name SMD 20W Trimmer Potentiometer Trimmer Potentiometers - 1-1623920-3
Technology / Construction CERMET
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 20591068 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0123 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details