Body Features Product Orientation : Horizontal
Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1
Dimensions Passive Component Dimensions (MM) : 3.4 x 3.4 x 2
Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .05 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 500K
Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Semi-Sealed
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Temperature Coefficient (PPMC) : ±100
Body Features
- Product Orientation : Horizontal
Configuration Features
- Adjustment Location : Top
- Adjustment Method : Screwdriver Slot
- Number of Turns : 1
Dimensions
- Passive Component Dimensions (MM) : 3.4 x 3.4 x 2
Electrical Characteristics
- Passive Component Tolerance (PCT) : .25
- Power Rating (WATT) : .05
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 500K
Product Type Features
- Element Type : Cermet
- Rotary Turn Type : Single Turn
- Sealing Option : Semi-Sealed
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Temperature Coefficient (PPMC) : ±100