TE Connectivity Trimmer Potentiometers 1-1623911-0

Description
Body Features Product Orientation : Vertical Configuration Features Adjustment Location : Side Adjustment Method : Screwdriver Slot Number of Turns : 15 Dimensions Passive Component Dimensions (MM) : 6.35 x 6.35 x 4.45 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote
Description
Body Features Product Orientation : Vertical Configuration Features Adjustment Location : Side Adjustment Method : Screwdriver Slot Number of Turns : 15 Dimensions Passive Component Dimensions (MM) : 6.35 x 6.35 x 4.45 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1-1623911-0 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1-1623911-0
Trimmer Potentiometers 1-1623911-0
Body Features Product Orientation : Vertical Configuration Features Adjustment Location : Side Adjustment Method : Screwdriver Slot Number of Turns : 15 Dimensions Passive Component Dimensions (MM) : 6.35 x 6.35 x 4.45 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100

Body Features


  • Product Orientation : Vertical

Configuration Features


  • Adjustment Location : Side
  • Adjustment Method : Screwdriver Slot
  • Number of Turns : 15

Dimensions


  • Passive Component Dimensions (MM) : 6.35 x 6.35 x 4.45

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 100

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Continuous
  • Sealing Option : Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1-1623911-0
Product Name Trimmer Potentiometers
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-1298-0034 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-0989-0056 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0619 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0011 - TE Connectivity
Specs
Resistance Range 3000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details