Body Features Product Orientation : Horizontal
Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 25
Dimensions Passive Component Dimensions (MM) : 5 x 4.5 x 2.3
Electrical Characteristics Passive Component Tolerance (PCT) : 25 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 5K
Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Sealed
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Temperature Coefficient (PPMC) : ±250
Body Features
- Product Orientation : Horizontal
Configuration Features
- Adjustment Location : Top
- Adjustment Method : Screwdriver Slot
- Number of Turns : 25
Dimensions
- Passive Component Dimensions (MM) : 5 x 4.5 x 2.3
Electrical Characteristics
- Passive Component Tolerance (PCT) : 25
- Power Rating (WATT) : .1
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 5K
Product Type Features
- Element Type : Cermet
- Rotary Turn Type : Continuous
- Sealing Requirement : Sealed
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Temperature Coefficient (PPMC) : ±250