Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal
Configuration Features Adjustment Location : Top Adjustment Method : Cross Slot Number of Turns : 1
Dimensions Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5
Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : .2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 200K
Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Semi-Sealed
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Temperature Coefficient (PPMC) : ±250
Body Features
- Passive Component Lead Type : Radial-Leaded
- Product Orientation : Horizontal
Configuration Features
- Adjustment Location : Top
- Adjustment Method : Cross Slot
- Number of Turns : 1
Dimensions
- Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5
Electrical Characteristics
- Passive Component Tolerance (PCT) : .2
- Power Rating (WATT) : .2
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 200K
Product Type Features
- Element Type : Cermet
- Rotary Turn Type : Continuous
- Sealing Requirement : Semi-Sealed
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±250