Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal
Configuration Features Adjustment Location : Top & Underside Adjustment Method : Spindle Number of Turns : 1
Dimensions Passive Component Dimensions (MM) : 11.5 x 8.8 x 4.4
Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 500K
Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Semi-Sealed
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Temperature Coefficient (PPMC) : ±250
Body Features
- Passive Component Lead Type : Radial-Leaded
- Product Orientation : Horizontal
Configuration Features
- Adjustment Location : Top & Underside
- Adjustment Method : Spindle
- Number of Turns : 1
Dimensions
- Passive Component Dimensions (MM) : 11.5 x 8.8 x 4.4
Electrical Characteristics
- Passive Component Tolerance (PCT) : .2
- Power Rating (WATT) : .5
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 500K
Product Type Features
- Element Type : Cermet
- Rotary Turn Type : Continuous
- Sealing Requirement : Semi-Sealed
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±250