TE Connectivity TRIMMER 20K OHM 0.5W TH 1-1623840-1

Description
TRIMMER 20K OHM 0.5W TH
Description
TRIMMER 20K OHM 0.5W TH

Suppliers

Company
Product
Description
Supplier Links
TRIMMER 20K OHM 0.5W TH - 785-1-1623840-1 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 20K OHM 0.5W TH
785-1-1623840-1
TRIMMER 20K OHM 0.5W TH 785-1-1623840-1
TRIMMER 20K OHM 0.5W TH

TRIMMER 20K OHM 0.5W TH

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 785-1-1623840-1
Product Name TRIMMER 20K OHM 0.5W TH
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details