TE Connectivity Through-Hole Resistors 1-1623819-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 18 x 6.4 x 6.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .015 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±230
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 18 x 6.4 x 6.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .015 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623819-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623819-5
Through-Hole Resistors 1-1623819-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 18 x 6.4 x 6.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .015 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±230

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 18 x 6.4 x 6.4

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .015

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Foil
  • Resistor Type : Low Ohmic Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±230
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1623819-5
Resistors 1-1623819-5
SBL5 R015 5%

SBL5 R015 5%

Buy Now
Swedesboro, NJ, United States
Resistors
1-1623819-5
Resistors 1-1623819-5
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1623819-5 1-1623819-5
Product Name Through-Hole Resistors Resistors
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 0.0150 ohms
Tolerance 5 +/- %
Temperature Coefficient 230 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers